CAP 330MF -20% +80% 5.5V T/H Product overview: MAL219612334E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219612334E3 can be used for catalog matching and distributor lookup.
330mF (EDLC) Supercapacitor 5.5V Radial, Can 75Ohm 1000 Hrs @ 70°C
CAP 330MF -20% +80% 5.5V T/H
DOUBLE LAYER CAP, 0.33F, 5.5V, RAD ROHS COMPLIANT: YES
CAP 330MF -20% +80% 5.5V T/H
CAP 330MF -20% +80% 5.5V T/H
SUPER CAPACITOR, DOUBLE LAYER, 0.33F, 5.5V. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-MAL219612334E3 | 56-MAL219612334E3-ND | MAL219612334E3 | 68AH0021 | MAL219612334E3 | MAL219612334E3 | 39130051 |
| Product Name | 5.5V Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Double Layer Cap, 0.33F, 5.5V, Rad Rohs Compliant Vishay | Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 330000 microF | 330000 microF | 330000 microF | 330000 microF | 330000 microF | 330000 microF | |
| Capacitance Tolerance | -20 (+/- %) | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) |