Win Source Part Number: 1044348-MAL219612104
Category: Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: 196 DLC
Termination: PC Pins
Package: Bulk
Height - Seated (Max): 0.295" (7.50mm)
Standard Package: 1,000
Capacitance: 100 mF
Tolerance: -20%, +80%
Voltage - Rated: 5.5 V
Lead Spacing: 0.197" (5.00mm)
ESR (Equivalent Series Resistance): 75Ohm
Lifetime @ Temp.: 1000 Hrs @ 70°C
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -25°C ~ 70°C
Dimension: 0.512" Dia (13.00mm)
Alternative Parts (Cross-Reference): EEC-F5R5U104; EEC-S0HD104H; EEC-S0HD104V; EDLSD104H5R5C; EDLRF104A5R5C; EDLF104A5R5CMAL2 196 12104 E3;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 56-MAL219612104E3,MA
100mF (EDLC) Supercapacitor 5.5V Radial, Can 75Ohm 1000 Hrs @ 70°C
5.5V 100mF Radial Through Hole Supercapacitor Product overview: MAL219612104E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-MAL219612104E3 can be used for catalog matching and distributor lookup.
CAP, 0.1F, 5.5V, DOUBLE LAYER, RADIAL; Capacitance:0.1F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:196DLC Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ RoHS Compliant: Yes
CAPACITOR, RADIAL, SUPERCAPACITOR, .1F, 5.5V, 13X7 MM, 5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY
CAP 100MF -20% +80% 5.5V T/H
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1044348-MAL219612104E3 | 56-MAL219612104E3-ND | 61-MAL219612104E3 | 71P2311 | 39130039 | MAL219612104E3 |
| Product Name | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Through-Hole 5.5V Capacitor | Cap, 0.1F, 5.5V, Double Layer, Radial; Capacitance Vishay | Capacitor | Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Technology | Multilayer | Multilayer | ||||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 100000 microF | 100000 microF | 100000 microF | 100000 microF | 100000 microF | 100000 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) | 80 (+/- %) | -20 (+/- %) | ||
| WVDC | 5.5 volts | 5.5 volts | 5.5 volts |