Vishay Precision Group Aluminum Electrolytic Capacitors MAL219390105E3

Description
560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4573PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4573PHBK-ND
Aluminum Electrolytic Capacitors 4573PHBK-ND
560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm 6000 Hrs @ 105°C

560µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm 6000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
560uF 500V Capacitor
58-MAL219390105E3
560uF 500V Capacitor 58-MAL219390105E3
560uF 500V Al Lytic Capacitor, 350mR ESR, Snap-In Product overview: MAL219390105E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL219390105E3 can be used for catalog matching and distributor lookup.

560uF 500V Al Lytic Capacitor, 350mR ESR, Snap-In Product overview: MAL219390105E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 500V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL219390105E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219390105E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219390105E3
Capacitors - Aluminum Electrolytic Capacitors MAL219390105E3
CAP ALUM 560UF 20% 500V SNAP

CAP ALUM 560UF 20% 500V SNAP

Supplier's Site
Capacitor - 43565805 - Radwell International
Willingboro, NJ, United States
Capacitor
43565805
Capacitor 43565805
CAPACITOR, ALUMINUM ELECTROLYTIC, 560 UF 500VDC, 20%, 193 PUR-SI SOLAR SERIES, SNAP IN, LIFETIME @ TEMPERATURE: 5000 HOURS @ 105C, RADIAL, 35 MM X 60MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 560 UF 500VDC, 20%, 193 PUR-SI SOLAR SERIES, SNAP IN, LIFETIME @ TEMPERATURE: 5000 HOURS @ 105C, RADIAL, 35 MM X 60MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4573PHBK-ND 58-MAL219390105E3 MAL219390105E3 43565805
Product Name Aluminum Electrolytic Capacitors 560uF 500V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C453U040EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1711139 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details