Vishay MAL219390101E3 Capacitor
220µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 900mOhm 6000 Hrs @ 105°C
Alum Lytic Cap 220uF 500V 20% Snap-In 10mm 900mR 1.35A 105C Product overview: MAL219390101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 500V, 1.35A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 500V, 1.35A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL219390101E3 can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 500V SNAP
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 500V, 20%, SNAP IN; Capacitance:220µF; Voltage(DC):500V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:6000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7369053 | 4569PHBK-ND | 58-MAL219390101E3 | MAL219390101E3 | 48T4310 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | 220uF 500V 1.35A Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 500V, 20%, Snap In; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Snap-In |
| Capacitance Type | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Applications | General Purpose | General Purpose; General Purpose |