The Vishay 22µF, 400V aluminum electrolytic capacitor is designed for surface mount technology (SMD) applications. It features a capacitance value of 22µF with a rated voltage of 400V and a tolerance of ±20%. The capacitor operates within a temperature range of -40°C to +125°C, with an endurance of 1000 to 2500 hours at 125°C, depending on the applied voltage. Its useful life at 40°C can extend up to 150,000 hours under rated conditions. The component is AEC-Q200 qualified, indicating its suitability for automotive applications, and is compliant with RoHS standards. The capacitor is packaged in blister tape on a reel, facilitating automatic placement on printed circuit boards. It is suitable for applications requiring smoothing, filtering, and buffering in industrial, automotive, and telecom sectors.
Capacitor Alu SMD Hi Volt 22uF 400V 125°
Capacitor Alu SMD Hi Volt 22uF 400V 125°
Capacitor Alu SMD Hi Volt 22uF 400V 125°
22µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C
22µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1500 Hrs @ 105°C
CAP ALUM 22UF 20% 400V SMD
CAP, 22UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Capacitor Terminals:SolderRoHS
CAP, 22UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1500 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Capacitor Terminals:SolderRoHS
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2049701 | 2049701P | 56-MAL219299606E3TR-ND | MAL219299606E3 | 61AH2840 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 22Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | SolderRoHS Compliant: Yes |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |