Vishay Intertechnology, Inc. Aluminium Capacitors MAL219299601E3

Description
Vishay MAL219299601E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL219299601E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2049694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2049694
Aluminium Capacitors 2049694
Vishay MAL219299601E3 Capacitor

Vishay MAL219299601E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2049693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2049693
Aluminium Capacitors 2049693
Vishay MAL219299601E3 Capacitor

Vishay MAL219299601E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2049694P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2049694P
Aluminium Capacitors 2049694P
Vishay MAL219299601E3 Capacitor

Vishay MAL219299601E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL219299601E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219299601E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL219299601E3TR-ND
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL219299601E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219299601E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL219299601E3CT-ND
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL219299601E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL219299601E3DKR-ND
Aluminum Electrolytic Capacitors 56-MAL219299601E3DKR-ND
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can - SMD 1000 Hrs @ 105°C

Buy Now Datasheet
Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 61AH2830 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
61AH2830
Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 61AH2830
CAP, 2.2UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 2.2UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay - 61AH2831 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay
61AH2831
Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay 61AH2831
CAP, 2.2UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Product Diameter:10mm RoHS Compliant: Yes

CAP, 2.2UF, 400V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:2.2µF; Voltage(DC):400V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:192 CTX Series; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL219299601E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL219299601E3
Capacitors - Aluminum Electrolytic Capacitors MAL219299601E3
CAP ALUM 2.2UF 20% 400V SMD

CAP ALUM 2.2UF 20% 400V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2049694 2049694P 56-MAL219299601E3TR-ND 56-MAL219299601E3DKR-ND 61AH2830 MAL219299601E3
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 2.2Uf, 400V, Alu Elec, Smd; Capacitor Case / Package Vishay Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701091 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Ceramic Capacitors - 1608-050525000360FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details