100µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 30mOhm 2000 Hrs @ 125°C
Vishay MAL218697108E3 Polymer Capacitor
Vishay MAL218697108E3 Polymer Capacitor
CAP ALUM POLY 100UF 20% 50V SMD
CAP ALUM POLY 100UF 20% 50V SMD
CAP, POLYMER ALU ELEC, 100UF, 50V; Capacitance:100µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
CAP, POLYMER ALU ELEC, 100UF, 50V; Capacitance:100µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.03ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes
Aluminum Organic Polymer Capacitors 100uF 50V 20% 125C 2000H 10.0x10.0x12.4
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5022TR-ND | 1740205 | MAL218697108E3 | MAL218697108E3 | 46AC9156 | MAL218697108E3 |
| Product Name | Aluminum - Polymer Capacitors | Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Polymer Alu Elec, 100Uf, 50V; Capacitance Vishay | Aluminum Organic Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor | |||
| Applications | Automotive | Automotive | Automotive; Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |