Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218697104E3

Description
22µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 55mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
22µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 55mOhm 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - BC5020TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
BC5020TR-ND
Aluminum - Polymer Capacitors BC5020TR-ND
22µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 55mOhm 2000 Hrs @ 125°C

22µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 55mOhm 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218697104E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218697104E3
Capacitors - Aluminum - Polymer Capacitors MAL218697104E3
CAP ALUM POLY 22UF 20% 50V SMD

CAP ALUM POLY 22UF 20% 50V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218697104E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218697104E3
Aluminum - Polymer Capacitors MAL218697104E3
CAP ALUM POLY 22UF 20% 50V SMD

CAP ALUM POLY 22UF 20% 50V SMD

Supplier's Site Datasheet
Cap, Polymer Alu Elec, 22Uf, 50V; Capacitance Vishay - 56AC1352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Polymer Alu Elec, 22Uf, 50V; Capacitance Vishay
56AC1352
Cap, Polymer Alu Elec, 22Uf, 50V; Capacitance Vishay 56AC1352
CAP, POLYMER ALU ELEC, 22UF, 50V; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.055ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, POLYMER ALU ELEC, 22UF, 50V; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.055ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Polymer Alu Elec, 22Uf, 50V; Capacitance Vishay - 46AC9152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Polymer Alu Elec, 22Uf, 50V; Capacitance Vishay
46AC9152
Cap, Polymer Alu Elec, 22Uf, 50V; Capacitance Vishay 46AC9152
CAP, POLYMER ALU ELEC, 22UF, 50V; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.055ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, POLYMER ALU ELEC, 22UF, 50V; Capacitance:22µF; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.055ohm; Lifetime @ Temperature:2000 hours @ 125°C; Capacitance Tolerance:± 20%; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC5020TR-ND MAL218697104E3 MAL218697104E3 56AC1352
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Polymer Alu Elec, 22Uf, 50V; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U050BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details