Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218597501E3

Description
47µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
47µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 56-MAL218597501E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218597501E3-ND
Aluminum - Polymer Capacitors 56-MAL218597501E3-ND
47µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 5000 Hrs @ 105°C

47µF 16V Aluminum - Polymer Capacitors Radial, Can - SMD 48mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum - Polymer Capacitors - MAL218597501E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218597501E3
Aluminum - Polymer Capacitors MAL218597501E3
CAP ALUM POLY 47UF 20% 16V SMD

CAP ALUM POLY 47UF 20% 16V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 56-MAL218597501E3-ND MAL218597501E3
Product Name Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701251 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C193U050AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B392K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers