Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218597401E3

Description
56µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 32mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
56µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 32mOhm 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 56-MAL218597401E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218597401E3-ND
Aluminum - Polymer Capacitors 56-MAL218597401E3-ND
56µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 32mOhm 5000 Hrs @ 105°C

56µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 32mOhm 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218597401E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218597401E3
Capacitors - Aluminum - Polymer Capacitors MAL218597401E3
CAP ALUM POLY 56UF 20% 10V SMD

CAP ALUM POLY 56UF 20% 10V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218597401E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218597401E3
Aluminum - Polymer Capacitors MAL218597401E3
CAP ALUM POLY 56UF 20% 10V SMD

CAP ALUM POLY 56UF 20% 10V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL218597401E3-ND MAL218597401E3 MAL218597401E3
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 56 microF 56 microF 56 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details