47µF 80V Aluminum - Polymer Capacitors Radial, Can - SMD 36mOhm 4000 Hrs @ 125°C
Aluminum Organic Polymer Capacitors 47uF 80V 20% 125C 4000H 10.0x10.0x10.5
CAP ALUM HYB 47UF 20% 80V SMD
CAP ALUM POLY HYB 47UF 80V SMD
CAP, HYBRID ALU ELEC, 47UF, 20%, 80V; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
CAP, HYBRID ALU ELEC, 47UF, 20%, 80V; Capacitance:47µF; Capacitance Tolerance:± 20%; Voltage(DC):80V; Capacitor Case / Package:Radial Can - SMD; ESR:0.036ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL218397702E3TR-ND | MAL218397702E3 | MAL218397702E3 | MAL218397702E3 | 56AC1335 |
| Product Name | Aluminum - Polymer Capacitors | Aluminum Organic Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors | Cap, Hybrid Alu Elec, 47Uf, 20%, 80V; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |||
| Applications | Automotive | Automotive; Automotive | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |