Vishay Intertechnology, Inc. Aluminum - Polymer Capacitors MAL218397106E3

Description
120µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
120µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 56-MAL218397106E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
56-MAL218397106E3TR-ND
Aluminum - Polymer Capacitors 56-MAL218397106E3TR-ND
120µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 4000 Hrs @ 125°C

120µF 50V Aluminum - Polymer Capacitors Radial, Can - SMD 28mOhm 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218397106E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218397106E3
Capacitors - Aluminum - Polymer Capacitors MAL218397106E3
CAP ALUM HYB 120UF 20% 50V SMD

CAP ALUM HYB 120UF 20% 50V SMD

Supplier's Site
Aluminum - Polymer Capacitors - MAL218397106E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218397106E3
Aluminum - Polymer Capacitors MAL218397106E3
CAP ALUM POLY HYB 120UF 50V SMD

CAP ALUM POLY HYB 120UF 50V SMD

Supplier's Site Datasheet
Cap, Hybrid Alu Elec, 120Uf, 20%, 50V; Capacitance Vishay - 56AC1332 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Hybrid Alu Elec, 120Uf, 20%, 50V; Capacitance Vishay
56AC1332
Cap, Hybrid Alu Elec, 120Uf, 20%, 50V; Capacitance Vishay 56AC1332
CAP, HYBRID ALU ELEC, 120UF, 20%, 50V; Capacitance:120µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, HYBRID ALU ELEC, 120UF, 20%, 50V; Capacitance:120µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Hybrid Alu Elec, 120Uf, 20%, 50V; Capacitance Vishay - 46AC8937 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Hybrid Alu Elec, 120Uf, 20%, 50V; Capacitance Vishay
46AC8937
Cap, Hybrid Alu Elec, 120Uf, 20%, 50V; Capacitance Vishay 46AC8937
CAP, HYBRID ALU ELEC, 120UF, 20%, 50V; Capacitance:120µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

CAP, HYBRID ALU ELEC, 120UF, 20%, 50V; Capacitance:120µF; Capacitance Tolerance:± 20%; Voltage(DC):50V; Capacitor Case / Package:Radial Can - SMD; ESR:0.028ohm; Lifetime @ Temperature:4000 hours @ 125°C; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL218397106E3TR-ND MAL218397106E3 MAL218397106E3 56AC1332
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors Cap, Hybrid Alu Elec, 120Uf, 20%, 50V; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 120 microF 120 microF 120 microF 120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525003P00HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701184 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details