The MAL218097401E3 is a conductive polymer aluminum capacitor designed for surface mount technology (SMD) applications. It features a rated capacitance of 68 OºF with a tolerance of ±20%, and operates within a voltage range of 10V. The capacitor is rated for a maximum temperature of 105 °C and has a useful life of up to 2500 hours at this temperature. It exhibits very low equivalent series resistance (ESR) and high ripple current capabilities, making it suitable for demanding applications in telecommunications, IT, and portable devices. The component is lead-free and reflow solderable, complying with IEC 60384-18 and CECC 32300 standards. It is packaged in blister tape on a reel for easy handling and assembly.
68µF 10V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
CAP ALUM POLY 68UF 20% 10V SMD
CAP ALUM POLY 68UF 20% 10V SMD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL218097401E3-ND | MAL218097401E3 | MAL218097401E3 |
| Product Name | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF |