Vishay Precision Group Aluminum - Polymer Capacitors MAL218097305E3

Description
330µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 4757PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
4757PHTR-ND
Aluminum - Polymer Capacitors 4757PHTR-ND
330µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

330µF 6.3V Aluminum - Polymer Capacitors Radial, Can - SMD 2000 Hrs @ 105°C

Buy Now Datasheet
Cap, 330Μf, 6.3V, 20%, Radial; Capacitance Vishay - 76Y3414 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Μf, 6.3V, 20%, Radial; Capacitance Vishay
76Y3414
Cap, 330Μf, 6.3V, 20%, Radial; Capacitance Vishay 76Y3414
CAP, 330µF, 6.3V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:180 CPS Series; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

CAP, 330µF, 6.3V, 20%, RADIAL; Capacitance:330µF; Voltage Rating:6.3V; AE Capacitor Case:Radial Can - SMD; Product Range:180 CPS Series; ESR:-; Lifetime @ Temperature:2500 hours @ 105°C; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum - Polymer Capacitors - MAL218097305E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
MAL218097305E3
Aluminum - Polymer Capacitors MAL218097305E3
CAP ALUM POLY 330UF 20% 6.3V SMD

CAP ALUM POLY 330UF 20% 6.3V SMD

Supplier's Site Datasheet
Capacitors - Aluminum - Polymer Capacitors - MAL218097305E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
MAL218097305E3
Capacitors - Aluminum - Polymer Capacitors MAL218097305E3
CAP ALUM POLY 330UF 20% 6.3V SMD

CAP ALUM POLY 330UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4757PHTR-ND 76Y3414 MAL218097305E3 MAL218097305E3
Product Name Aluminum - Polymer Capacitors Cap, 330Μf, 6.3V, 20%, Radial; Capacitance Vishay Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details