Vishay Precision Group Capacitors - Aluminum Electrolytic Capacitors MAL216353681E3

Description
CAP ALUM 680UF 20% 250V SNAP
Description
CAP ALUM 680UF 20% 250V SNAP

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - MAL216353681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL216353681E3
Capacitors - Aluminum Electrolytic Capacitors MAL216353681E3
CAP ALUM 680UF 20% 250V SNAP

CAP ALUM 680UF 20% 250V SNAP

Supplier's Site
680 250V 40X50Mm 105 5000H Vishay - 97C4765 - Newark, An Avnet Company
Chicago, IL, United States
680 250V 40X50Mm 105 5000H Vishay
97C4765
680 250V 40X50Mm 105 5000H Vishay 97C4765
680 250V 40x50mm 105 5000h

680 250V 40x50mm 105 5000h

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL216353681E3 97C4765
Product Name Capacitors - Aluminum Electrolytic Capacitors 680 250V 40X50Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100561FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details