Vishay Precision Group Aluminum Electrolytic Capacitors MAL216256103E3

Description
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 32mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 32mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL216256103E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL216256103E3-ND
Aluminum Electrolytic Capacitors MAL216256103E3-ND
10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 32mOhm @ 100Hz 5000 Hrs @ 105°C

10000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 32mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
10000 25V 30X40Mm 105 5000H Vishay - 97C4714 - Newark, An Avnet Company
Chicago, IL, United States
10000 25V 30X40Mm 105 5000H Vishay
97C4714
10000 25V 30X40Mm 105 5000H Vishay 97C4714
10000 25V 30x40mm 105 5000h

10000 25V 30x40mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL216256103E3-ND 97C4714
Product Name Aluminum Electrolytic Capacitors 10000 25V 30X40Mm 105 5000H Vishay
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C104U040CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details