Vishay Precision Group Aluminum Electrolytic Capacitors MAL215959151E3

Description
150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 750mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 750mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215959151E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215959151E3-ND
Aluminum Electrolytic Capacitors MAL215959151E3-ND
150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 750mOhm @ 100Hz 5000 Hrs @ 105°C

150µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 750mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215959151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215959151E3
Capacitors - Aluminum Electrolytic Capacitors MAL215959151E3
CAP ALUM 150UF 20% 500V SNAP

CAP ALUM 150UF 20% 500V SNAP

Supplier's Site
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Snap In
MAL215959151E3
Aluminum Electrolytic Capacitors - Snap In MAL215959151E3
Aluminum Electrolytic Capacitors - Snap In 150uF 20% 500V 25x45 105C 3000h

Aluminum Electrolytic Capacitors - Snap In 150uF 20% 500V 25x45 105C 3000h

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Capacitors Capacitors Capacitors
Product Number MAL215959151E3-ND MAL215959151E3 MAL215959151E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Snap In
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701097 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details