Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215886273E3

Description
27000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 39mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
27000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 39mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215886273E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215886273E3-ND
Aluminum Electrolytic Capacitors MAL215886273E3-ND
27000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 39mOhm @ 100Hz 5000 Hrs @ 105°C

27000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 39mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215886273E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215886273E3
Capacitors - Aluminum Electrolytic Capacitors MAL215886273E3
CAP ALUM 27000UF 20% 25V SNAP

CAP ALUM 27000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL215886273E3-ND MAL215886273E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525004P70BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details