Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215867822E3

Description
8200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 44mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
8200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 44mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215867822E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215867822E3-ND
Aluminum Electrolytic Capacitors MAL215867822E3-ND
8200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 44mOhm @ 100Hz 5000 Hrs @ 105°C

8200µF 40V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 44mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
8200 40V 25X50Mm 105 5000H Vishay - 22M7075 - Newark, An Avnet Company
Chicago, IL, United States
8200 40V 25X50Mm 105 5000H Vishay
22M7075
8200 40V 25X50Mm 105 5000H Vishay 22M7075
8200 40V 25x50mm 105 5000h

8200 40V 25x50mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215867822E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215867822E3
Capacitors - Aluminum Electrolytic Capacitors MAL215867822E3
CAP ALUM 8200UF 20% 40V SNAP

CAP ALUM 8200UF 20% 40V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215867822E3-ND 22M7075 MAL215867822E3
Product Name Aluminum Electrolytic Capacitors 8200 40V 25X50Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C562U100CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B103K6R3NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701139 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details