Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215846333E3

Description
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215846333E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215846333E3-ND
Aluminum Electrolytic Capacitors MAL215846333E3-ND
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 100Hz 5000 Hrs @ 105°C

33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 36mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
33000 25V 35X50Mm 105 5000H Vishay - 22M7023 - Newark, An Avnet Company
Chicago, IL, United States
33000 25V 35X50Mm 105 5000H Vishay
22M7023
33000 25V 35X50Mm 105 5000H Vishay 22M7023
33000 25V 35x50mm 105 5000h

33000 25V 35x50mm 105 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL215846333E3-ND 22M7023
Product Name Aluminum Electrolytic Capacitors 33000 25V 35X50Mm 105 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101302U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers