Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215836223E3

Description
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 100Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215836223E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215836223E3-ND
Aluminum Electrolytic Capacitors MAL215836223E3-ND
22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 100Hz 5000 Hrs @ 105°C

22000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 35mOhm @ 100Hz 5000 Hrs @ 105°C

Buy Now Datasheet
22000 25V 30X50Mm 105 5000H Vishay - 22M6998 - Newark, An Avnet Company
Chicago, IL, United States
22000 25V 30X50Mm 105 5000H Vishay
22M6998
22000 25V 30X50Mm 105 5000H Vishay 22M6998
22000 25V 30x50mm 105 5000h

22000 25V 30x50mm 105 5000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215836223E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215836223E3
Capacitors - Aluminum Electrolytic Capacitors MAL215836223E3
CAP ALUM 22000UF 20% 25V SNAP

CAP ALUM 22000UF 20% 25V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215836223E3-ND 22M6998 MAL215836223E3
Product Name Aluminum Electrolytic Capacitors 22000 25V 30X50Mm 105 5000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details