Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215752471E3

Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215752471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215752471E3-ND
Aluminum Electrolytic Capacitors MAL215752471E3-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 100Hz 5000 Hrs @ 85°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 580mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
470 200V 25X30Mm 85 5000H Vishay - 97C4579 - Newark, An Avnet Company
Chicago, IL, United States
470 200V 25X30Mm 85 5000H Vishay
97C4579
470 200V 25X30Mm 85 5000H Vishay 97C4579
470 200V 25x30mm 85 5000h

470 200V 25x30mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MAL215752471E3-ND 97C4579
Product Name Aluminum Electrolytic Capacitors 470 200V 25X30Mm 85 5000H Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100680KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers