Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215749121E3

Description
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.4Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.4Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215749121E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215749121E3-ND
Aluminum Electrolytic Capacitors MAL215749121E3-ND
120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.4Ohm @ 100Hz 3000 Hrs @ 85°C

120µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.4Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215749121E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215749121E3
Capacitors - Aluminum Electrolytic Capacitors MAL215749121E3
CAP ALUM 120UF 20% 500V SNAP

CAP ALUM 120UF 20% 500V SNAP

Supplier's Site
Cap, Alum Elec, 120Uf, 500V, Snap-In; Capacitance Vishay - 29AK0709 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alum Elec, 120Uf, 500V, Snap-In; Capacitance Vishay
29AK0709
Cap, Alum Elec, 120Uf, 500V, Snap-In; Capacitance Vishay 29AK0709
CAP, ALUM ELEC, 120UF, 500V, SNAP-IN; Capacitance:120µF; Voltage Rating:500V; Product Range:157 PUM-SI Series; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Diameter:25mm; Lead Spacing:10mm; Operating RoHS Compliant: Yes

CAP, ALUM ELEC, 120UF, 500V, SNAP-IN; Capacitance:120µF; Voltage Rating:500V; Product Range:157 PUM-SI Series; Lifetime @ Temperature:5000 hours @ 85°C; Capacitance Tolerance:± 20%; Diameter:25mm; Lead Spacing:10mm; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215749121E3-ND MAL215749121E3 29AK0709
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap, Alum Elec, 120Uf, 500V, Snap-In; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100471GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details