470uF 200V Al Electrolytic Snap-In Capacitor 22x35mm Product overview: MAL215732471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 200V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215732471E3 can be used for catalog matching and distributor lookup.
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 350mOhm 5000 Hrs @ 85°C
Electrolytic Capacitor, Snap-in, 157 PUM-SI Series, 470 F, 20%, 200 V, 22 mm, 0.19 ohm RoHS Compliant: Yes
CAP ALUM 470UF 20% 200V SNAP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL215732471E3 | 4345PHBK-ND | 98K6873 | MAL215732471E3 |
| Product Name | 470uF 200V Capacitor | Aluminum Electrolytic Capacitors | Electrolytic Capacitor, Snap-In, 157 Pum-Si Series, 470 F, 20%, 200 V, 22 Mm, 0.19 Ohm Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |