Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215729331E3

Description
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 550mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 550mOhm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215729331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215729331E3-ND
Aluminum Electrolytic Capacitors MAL215729331E3-ND
330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 550mOhm @ 100Hz 5000 Hrs @ 85°C

330µF 500V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 3 Lead 550mOhm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215729331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215729331E3
Capacitors - Aluminum Electrolytic Capacitors MAL215729331E3
CAP ALUM 330UF 20% 500V SNAP

CAP ALUM 330UF 20% 500V SNAP

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number MAL215729331E3-ND MAL215729331E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C713U040CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701287 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details