Vishay Precision Group Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Vishay MAL215363101E3

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD; Capacitor Case / Package:0605 [1613 Metric]; Capacitance:100µF; Voltage(DC):6.3V; ESR:2ohm; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Capacitor Terminals:SolderRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD; Capacitor Case / Package:0605 [1613 Metric]; Capacitance:100µF; Voltage(DC):6.3V; ESR:2ohm; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Capacitor Terminals:SolderRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Vishay - 16M2890 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Vishay
16M2890
Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Vishay 16M2890
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD; Capacitor Case / Package:0605 [1613 Metric]; Capacitance:100µF; Voltage(DC):6.3V; ESR:2ohm; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Capacitor Terminals:SolderRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 6.3V, 20%, SMD; Capacitor Case / Package:0605 [1613 Metric]; Capacitance:100µF; Voltage(DC):6.3V; ESR:2ohm; Lifetime @ Temperature:7000 hours @ 105°C; Polarity:Polar; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 16M2890
Product Name Aluminum Electrolytic Capacitor, 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Vishay
Configuration / Form Factor SolderRoHS Compliant: Yes
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details