10µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
10µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
10µF 450V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
CAP ALUM 10UF 20% 450V SMD
CAP, 10UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS
CAP, 10UF, 450V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):450V; ESR:-; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:152 CME Series; Capacitor Terminals:SolderRoHS
| DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL215299704E3CT-ND | 56-MAL215299704E3DKR-ND | MAL215299704E3 | 40AH1909 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap, 10Uf, 450V, Alu Elec, Smd; Capacitor Case / Package Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | SolderRoHS Compliant: Yes |
| Applications | Automotive | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | Polarized | Polarized |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |