Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215267339E3

Description
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215267339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215267339E3-ND
Aluminum Electrolytic Capacitors MAL215267339E3-ND
33µF 450V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

33µF 450V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215267339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215267339E3
Capacitors - Aluminum Electrolytic Capacitors MAL215267339E3
CAP ALUM 33UF 20% 450V RADIAL

CAP ALUM 33UF 20% 450V RADIAL

Supplier's Site
33 450V 16X35Mm 105 4000H Vishay - 97C4362 - Newark, An Avnet Company
Chicago, IL, United States
33 450V 16X35Mm 105 4000H Vishay
97C4362
33 450V 16X35Mm 105 4000H Vishay 97C4362
33 450V 16x35mm 105 4000h

33 450V 16x35mm 105 4000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL215267339E3-ND MAL215267339E3 97C4362
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 33 450V 16X35Mm 105 4000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic - 101C134U010EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details