Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215267109E3

Description
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215267109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215267109E3-ND
Aluminum Electrolytic Capacitors MAL215267109E3-ND
10µF 450V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

10µF 450V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800375
Aluminium Capacitors 2800375
Vishay MAL215267109E3 Capacitor

Vishay MAL215267109E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800376
Aluminium Capacitors 2800376
Aluminium Capacitors Radial 10UF 450V

Aluminium Capacitors Radial 10UF 450V

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215267109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215267109E3
Capacitors - Aluminum Electrolytic Capacitors MAL215267109E3
CAP ALUM 10UF 20% 450V RADIAL

CAP ALUM 10UF 20% 450V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 450V; Capacitance Vishay - 18C4742 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 450V; Capacitance Vishay
18C4742
Aluminum Electrolytic Capacitor, 10Uf, 450V; Capacitance Vishay 18C4742
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Series Name:152 RMH; Product Diameter:12.5mm; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 450V; Capacitance:10µF; Voltage(DC):450V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Series Name:152 RMH; Product Diameter:12.5mm; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 152 Rmh Series, 10 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay - 98K6871 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 152 Rmh Series, 10 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay
98K6871
Aluminium Electrolytic Capacitor, 152 Rmh Series, 10 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay 98K6871
Aluminium Electrolytic Capacitor, 152 RMH Series, 10 - F, - 20%, 450 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 152 RMH Series, 10 - F, - 20%, 450 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL215267109E3-ND 2800375 2800376 MAL215267109E3 18C4742 98K6871
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 450V; Capacitance Vishay Aluminium Electrolytic Capacitor, 152 Rmh Series, 10 F, 20%, 450 V, 12.5 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C103U050AB2BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525005P60BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701038 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details