Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215262109E3

Description
10µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
10µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215262109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215262109E3-ND
Aluminum Electrolytic Capacitors MAL215262109E3-ND
10µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

10µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 2800360 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800360
Aluminium Capacitors 2800360
Aluminium Capacitors Radial 10uF 200V

Aluminium Capacitors Radial 10uF 200V

Supplier's Site
Aluminium Capacitors - 2800359 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800359
Aluminium Capacitors 2800359
Vishay MAL215262109E3 Capacitor

Vishay MAL215262109E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitor 10Uf, 200V, 20%, Radial; Capacitance Vishay - 18C4734 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf, 200V, 20%, Radial; Capacitance Vishay
18C4734
Aluminum Electrolytic Capacitor 10Uf, 200V, 20%, Radial; Capacitance Vishay 18C4734
ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 200V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:19.1ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 200V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):200V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Capacitor Case / Package:Radial Leaded; ESR:19.1ohm RoHS Compliant: Yes

Supplier's Site
Aluminium Electrolytic Capacitor, 152 Rmh Series, 10 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Vishay - 98K6863 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 152 Rmh Series, 10 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Vishay
98K6863
Aluminium Electrolytic Capacitor, 152 Rmh Series, 10 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Vishay 98K6863
Aluminium Electrolytic Capacitor, 152 RMH Series, 10 - F, - 20%, 200 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 152 RMH Series, 10 - F, - 20%, 200 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215262109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215262109E3
Capacitors - Aluminum Electrolytic Capacitors MAL215262109E3
CAP ALUM 10UF 20% 200V RADIAL

CAP ALUM 10UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number MAL215262109E3-ND 2800360 2800359 18C4734 98K6863 MAL215262109E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitor 10Uf, 200V, 20%, Radial; Capacitance Vishay Aluminium Electrolytic Capacitor, 152 Rmh Series, 10 F, 20%, 200 V, 10 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701108 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101142U100AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers