Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215236228E3

Description
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215236228E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215236228E3-ND
Aluminum Electrolytic Capacitors MAL215236228E3-ND
2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

2.2µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
2,2 400V 10X12Mm 105 3000H Vishay - 22M6657 - Newark, An Avnet Company
Chicago, IL, United States
2,2 400V 10X12Mm 105 3000H Vishay
22M6657
2,2 400V 10X12Mm 105 3000H Vishay 22M6657
2,2 400V 10x12mm 105 3000h

2,2 400V 10x12mm 105 3000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215236228E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215236228E3
Capacitors - Aluminum Electrolytic Capacitors MAL215236228E3
CAP ALUM 2.2UF 20% 400V RADIAL

CAP ALUM 2.2UF 20% 400V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215236228E3-ND 22M6657 MAL215236228E3
Product Name Aluminum Electrolytic Capacitors 2,2 400V 10X12Mm 105 3000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101153U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details