The Vishay 10OºF, 400V aluminum electrolytic capacitor is part of the 152 RMH series, designed for high reliability and long life. It features a capacitance tolerance of ±20% and is AEC-Q200 qualified, making it suitable for automotive and professional applications. The capacitor operates effectively within a temperature range of -40°C to +105°C and has a useful life of 3000 to 4000 hours at 105°C, depending on the case size. It is polarized and comes with radial leads, housed in a cylindrical aluminum case insulated with a blue sleeve. This component is ideal for filtering high voltages in power supplies and is compliant with RoHS standards.
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
10µF 400V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Vishay MAL215236109E3 Capacitor
Aluminium Capacitor Radial 400V 10uF 20%
CAP ALUM 10UF 20% 400V RADIAL
Cap Aluminum Lytic 10uF 400V 20% (10 X 20mm) Radial 5mm 80mA 3000h 105C Ammo Pack
CAP, 10µF, 400V, 20%; Capacitance:10µF; Voltage Rating:400V; Product Range:152 RMH Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:10mm; Lead Spacing:5mm; Height:20mm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL215236109E3CT-ND | 2800354 | 2800355 | MAL215236109E3 | 886-MAL215236109E3 | 57AC2457 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Cap Aluminum Lytic 10uF 400V 20% (10 X 20mm) Radial 5mm 80mA 3000h 105C Ammo Pack | Cap, 10Μf, 400V, 20%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | Automotive | Automotive; Automotive | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to ? C (-40 to ? F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |