Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215232229E3

Description
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215232229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215232229E3-ND
Aluminum Electrolytic Capacitors MAL215232229E3-ND
22µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

22µF 200V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
22 200V 10X16Mm 105 3000H Vishay - 97C4306 - Newark, An Avnet Company
Chicago, IL, United States
22 200V 10X16Mm 105 3000H Vishay
97C4306
22 200V 10X16Mm 105 3000H Vishay 97C4306
22 200V 10x16mm 105 3000h

22 200V 10x16mm 105 3000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215232229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215232229E3
Capacitors - Aluminum Electrolytic Capacitors MAL215232229E3
CAP ALUM 22UF 20% 200V RADIAL

CAP ALUM 22UF 20% 200V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215232229E3-ND 97C4306 MAL215232229E3
Product Name Aluminum Electrolytic Capacitors 22 200V 10X16Mm 105 3000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details