Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Ratings: Y3
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Impedance: Not Required(ohm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
100µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Vishay MAL215099804E3 Capacitor
Aluminium Capacitors SMD 100uF 63V 20%
Aluminium Capacitors SMD 100uF 63V 20%
100uF 63V Al Electrolytic Cap, SMD, 10x12mm, 105C Product overview: MAL215099804E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215099804E3 can be used for catalog matching and distributor lookup.
CAP ALUM 100UF 20% 63V SMD
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 100 F, 63 V, Radial Can - SMD RoHS Compliant: Yes
| Win Source Electronics | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL215099804E3TR-ND | 56-MAL215099804E3DKR-ND | 2800349 | 2800349P | 58-MAL215099804E3 | MAL215099804E3 | 53Y0780 | |
| Product Name | Connectors,Interconnects | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | SMD 100uF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 100 F, 63 V, Radial Can Smd Rohs Compliant Vishay |
| Capacitance Range | 0.2200 microF | 100 microF | 100 microF | 100 microF | 100 microF | 1.00E8 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||||
| WVDC | 6.3 volts | 63 volts | 63 volts | |||||
| WVAC | 6.3 volts | |||||||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor |