Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215099615E3

Description
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215099615E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215099615E3-ND
Aluminum Electrolytic Capacitors MAL215099615E3-ND
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

1500µF 25V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL215099615E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215099615E3
Aluminum Electrolytic Capacitors MAL215099615E3
CAP ALUM 1500UF 20% 25V SMD

CAP ALUM 1500UF 20% 25V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215099615E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215099615E3
Capacitors - Aluminum Electrolytic Capacitors MAL215099615E3
CAP ALUM 1500UF 20% 25V SMD

CAP ALUM 1500UF 20% 25V SMD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215099615E3-ND MAL215099615E3 MAL215099615E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C194U030CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details