Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215098473E3

Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215098473E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215098473E3-ND
Aluminum Electrolytic Capacitors MAL215098473E3-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL215098473E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215098473E3
Aluminum Electrolytic Capacitors MAL215098473E3
CAP ALUM 470UF 20% 63V RADIAL

CAP ALUM 470UF 20% 63V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215098473E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215098473E3
Capacitors - Aluminum Electrolytic Capacitors MAL215098473E3
CAP ALUM 470UF 20% 63V RADIAL

CAP ALUM 470UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215098473E3-ND MAL215098473E3 MAL215098473E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details