Vishay Precision Group Aluminum Electrolytic Capacitors MAL215097903E3

Description
22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote
Description
22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4739PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4739PHCT-ND
Aluminum Electrolytic Capacitors 4739PHCT-ND
22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4739PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4739PHDKR-ND
Aluminum Electrolytic Capacitors 4739PHDKR-ND
22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4739PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4739PHTR-ND
Aluminum Electrolytic Capacitors 4739PHTR-ND
22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

22µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 3000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 22uF 100V Capacitor
58-MAL215097903E3
Automotive SMD 22uF 100V Capacitor 58-MAL215097903E3
Cap Aluminum Lytic 22uF 100V 20% (10 X 10mm) SMD 240mA 3000h 105°C Automotive T/R Product overview: MAL215097903E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 100V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097903E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 100V 20% (10 X 10mm) SMD 240mA 3000h 105°C Automotive T/R Product overview: MAL215097903E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 100V, 240mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097903E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Applications: Telecom Impedance: Not Required(ohm) Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm) Height - Seated (Max): 0.228" (5.80mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Applications: Telecom
Impedance: Not Required(ohm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)

Buy Now Datasheet
Cap, 22Uf, 100V, Alu Elec, Smd Rohs Compliant Vishay - 66AH6495 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 100V, Alu Elec, Smd Rohs Compliant Vishay
66AH6495
Cap, 22Uf, 100V, Alu Elec, Smd Rohs Compliant Vishay 66AH6495
CAP, 22UF, 100V, ALU ELEC, SMD ROHS COMPLIANT: YES

CAP, 22UF, 100V, ALU ELEC, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215097903E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215097903E3
Capacitors - Aluminum Electrolytic Capacitors MAL215097903E3
CAP ALUM 22UF 20% 100V SMD

CAP ALUM 22UF 20% 100V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4739PHCT-ND 4739PHDKR-ND 58-MAL215097903E3 66AH6495 MAL215097903E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Automotive SMD 22uF 100V Capacitor Connectors,Interconnects Cap, 22Uf, 100V, Alu Elec, Smd Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1713242 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1193-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details