Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215097512E3

Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
Request a Quote Datasheet
Description
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL215097512E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097512E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL215097512E3TR-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL215097512E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL215097512E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL215097512E3CT-ND
330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

330µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 2500 Hrs @ 105°C

Buy Now Datasheet
Aluminum Capacitors - MAL215097512E3 - 925137-MAL215097512E3 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - MAL215097512E3
925137-MAL215097512E3
Aluminum Capacitors - MAL215097512E3 925137-MAL215097512E3
Manufacturer: Vishay Win Source Part Number: 925137-MAL215097512E 3 Series: 150 CRZ Operating Temperature Range: -55°C ~ 105°C Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2500 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: 56-MAL215097512E3CT, MAL215097512E3-ND, 56-MAL215097512E3TR

Manufacturer: Vishay
Win Source Part Number: 925137-MAL215097512E3
Series: 150 CRZ
Operating Temperature Range: -55°C ~ 105°C
Features: Aluminum Electrolytic Capacitors Radial, Can - SMD - 2500 Hrs @ 105°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: 56-MAL215097512E3CT, MAL215097512E3-ND, 56-MAL215097512E3TR

Buy Now Datasheet
Aluminium Capacitors - 2800293 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800293
Aluminium Capacitors 2800293
Aluminium Capacitors SMD 330UF 16V 2500H

Aluminium Capacitors SMD 330UF 16V 2500H

Supplier's Site
Aluminium Capacitors - 2800294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800294
Aluminium Capacitors 2800294
Vishay MAL215097512E3 Capacitor

Vishay MAL215097512E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2800294P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2800294P
Aluminium Capacitors 2800294P
Aluminium Capacitors SMD 330UF 16V 2500H

Aluminium Capacitors SMD 330UF 16V 2500H

Supplier's Site
Singapore, Singapore
Automotive SMD 330uF 16V Capacitor
58-MAL215097512E3
Automotive SMD 330uF 16V Capacitor 58-MAL215097512E3
Cap Aluminum Lytic 330uF 16V 20% (8 X 10mm) SMD 435mA 2500h 105°C Automotive T/R Product overview: MAL215097512E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 16V, 435mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097512E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 16V 20% (8 X 10mm) SMD 435mA 2500h 105°C Automotive T/R Product overview: MAL215097512E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 330uF, 16V, 435mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 330uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL215097512E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - SMD 330UF 16V 105C 2500H - 886-MAL215097512E3 - Utmel Electronic Limited
Hong Kong, China
Aluminum Electrolytic Capacitors - SMD 330UF 16V 105C 2500H
886-MAL215097512E3
Aluminum Electrolytic Capacitors - SMD 330UF 16V 105C 2500H 886-MAL215097512E3
Aluminum Electrolytic Capacitors - SMD 330UF 16V 105C 2500H

Aluminum Electrolytic Capacitors - SMD 330UF 16V 105C 2500H

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 330 F, 16 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay - 53Y0754 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 330 F, 16 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay
53Y0754
Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 330 F, 16 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay 53Y0754
SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 330 F, 16 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 150 CRZ Series, 330 F, 16 V, Radial Can - SMD, 8 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor,330Uf,16Vdc,20-% Tol,20+% Tol Vishay - 22M6647 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,16Vdc,20-% Tol,20+% Tol Vishay
22M6647
Capacitor,330Uf,16Vdc,20-% Tol,20+% Tol Vishay 22M6647
Capacitor,330uF,16VD C,20-% Tol,20+% Tol

Capacitor,330uF,16VDC,20-% Tol,20+% Tol

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - MAL215097512E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL215097512E3
Aluminum Electrolytic Capacitors MAL215097512E3
CAP ALUM 330UF 20% 16V SMD

CAP ALUM 330UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215097512E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215097512E3
Capacitors - Aluminum Electrolytic Capacitors MAL215097512E3
CAP ALUM 330UF 20% 16V SMD

CAP ALUM 330UF 20% 16V SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL215097512E3TR-ND 925137-MAL215097512E3 2800293 2800294 58-MAL215097512E3 886-MAL215097512E3 53Y0754 22M6647 MAL215097512E3 MAL215097512E3
Product Name Aluminum Electrolytic Capacitors Aluminum Capacitors - MAL215097512E3 Aluminium Capacitors Aluminium Capacitors Automotive SMD 330uF 16V Capacitor Aluminum Electrolytic Capacitors - SMD 330UF 16V 105C 2500H Smd Aluminium Electrolytic Capacitor, Aec-Q200 150 Crz Series, 330 F, 16 V, Radial Can Smd, 8 Mm Rohs Compliant Vishay Capacitor,330Uf,16Vdc,20-% Tol,20+% Tol Vishay Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620731 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1158-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details