Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215065471E3

Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215065471E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215065471E3-ND
Aluminum Electrolytic Capacitors MAL215065471E3-ND
470µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

470µF 16V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL215065471E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215065471E3
Capacitors - Aluminum Electrolytic Capacitors MAL215065471E3
CAP ALUM 470UF 20% 16V RADIAL

CAP ALUM 470UF 20% 16V RADIAL

Supplier's Site
Cap Aluminum Lytic 470uF 16V 20% (10 X 12mm) Radial 5mm 730mA 4000h 105C Bulk - 886-MAL215065471E3 - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 470uF 16V 20% (10 X 12mm) Radial 5mm 730mA 4000h 105C Bulk
886-MAL215065471E3
Cap Aluminum Lytic 470uF 16V 20% (10 X 12mm) Radial 5mm 730mA 4000h 105C Bulk 886-MAL215065471E3
Cap Aluminum Lytic 470uF 16V 20% (10 X 12mm) Radial 5mm 730mA 4000h 105C Bulk

Cap Aluminum Lytic 470uF 16V 20% (10 X 12mm) Radial 5mm 730mA 4000h 105C Bulk

Supplier's Site
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Radial; Capacitance Vishay - 18C4714 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Radial; Capacitance Vishay
18C4714
Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Radial; Capacitance Vishay 18C4714
ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MAL215065471E3-ND MAL215065471E3 886-MAL215065471E3 18C4714
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Cap Aluminum Lytic 470uF 16V 20% (10 X 12mm) Radial 5mm 730mA 4000h 105C Bulk Aluminum Electrolytic Capacitor 470Uf, 16V, 20%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 C (-67 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701070 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C323U050CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details