Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL215036152E3

Description
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet
Description
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL215036152E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL215036152E3-ND
Aluminum Electrolytic Capacitors MAL215036152E3-ND
1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

1500µF 25V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitor,1500Uf,25Vdc,20-% Tol,20+% Tol Vishay - 97C4069 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1500Uf,25Vdc,20-% Tol,20+% Tol Vishay
97C4069
Capacitor,1500Uf,25Vdc,20-% Tol,20+% Tol Vishay 97C4069
Capacitor,1500uF,25V DC,20-% Tol,20+% Tol

Capacitor,1500uF,25VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL215036152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL215036152E3
Capacitors - Aluminum Electrolytic Capacitors MAL215036152E3
CAP ALUM 1500UF 20% 25V RADIAL

CAP ALUM 1500UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL215036152E3-ND 97C4069 MAL215036152E3
Product Name Aluminum Electrolytic Capacitors Capacitor,1500Uf,25Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C154U025CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details