Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214834682E3

Description
6800µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214834682E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214834682E3-ND
Aluminum Electrolytic Capacitors MAL214834682E3-ND
6800µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

6800µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214834682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214834682E3
Capacitors - Aluminum Electrolytic Capacitors MAL214834682E3
CAP ALUM 6800UF 20% 10V RADIAL

CAP ALUM 6800UF 20% 10V RADIAL

Supplier's Site
6800 10V 16X25Mm 105 3000H Vishay - 97C3888 - Newark, An Avnet Company
Chicago, IL, United States
6800 10V 16X25Mm 105 3000H Vishay
97C3888
6800 10V 16X25Mm 105 3000H Vishay 97C3888
6800 10V 16x25mm 105 3000h

6800 10V 16x25mm 105 3000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL214834682E3-ND MAL214834682E3 97C3888
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 6800 10V 16X25Mm 105 3000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details