Vishay MAL214699901E3 Capacitor
Vishay MAL214699901E3 Capacitor
Vishay MAL214699901E3 Capacitor
10µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
10µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
10µF 100V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
CAP ALUM 10UF 20% 100V SMD
SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 10 F, 100 V, Radial Can - SMD RoHS Compliant: Yes
SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 10 F, 100 V, Radial Can - SMD
| RS Components, Ltd. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2800237P | 56-MAL214699901E3TR-ND | 56-MAL214699901E3DKR-ND | MAL214699901E3 | 53Y0749 | 28Y4552 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 10 F, 100 V, Radial Can Smd Rohs Compliant Vishay | Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 10 F, 100 V, Radial Can Smd Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |