Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214699702E3

Description
22µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Request a Quote Datasheet
Description
22µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4718PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4718PHTR-ND
Aluminum Electrolytic Capacitors 4718PHTR-ND
22µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

22µF 80V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214699702E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699702E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699702E3
CAP ALUM 22UF 20% 80V SMD

CAP ALUM 22UF 20% 80V SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 4718PHTR-ND MAL214699702E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-1161-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic Capacitors - 338-2683-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details