150uF 50V 20% Aluminum Electrolytic Capacitor SMD 700mA 125C Product overview: MAL214699105E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150uF, 50V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 150uF, 50V, 700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699105E3 can be used for catalog matching and distributor lookup.
150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
150µF 50V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 125°C
Aluminium Capacitors SMD 150uF 50V 20%
Vishay MAL214699105E3 Capacitor
Aluminium Capacitors SMD 150uF 50V 20%
CAP, ALU ELEC, 150UF, 50V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:150µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Capacitor Terminals:SolderRoHS
SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 150 F, 50 V, Radial Can - SMD RoHS Compliant: Yes
CAP ALUM 150UF 20% 50V SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL214699105E3 | 4439PHTR-ND | 4439PHDKR-ND | 2800217P | 2800217 | 24T8514 | 55Y9988 | MAL214699105E3 |
| Product Name | SMD 150uF 50V 700mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Cap, Alu Elec, 150Uf, 50V, Smd; Capacitor Case / Package Vishay | Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 150 F, 50 V, Radial Can Smd Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | SolderRoHS Compliant: Yes | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |