Vishay Precision Group Aluminium Capacitors MAL214699006E3

Description
Aluminium Capacitor SMD 470uF 35V 20%
Request a Quote Datasheet
Description
Aluminium Capacitor SMD 470uF 35V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2527071 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2527071
Aluminium Capacitors 2527071
Aluminium Capacitor SMD 470uF 35V 20%

Aluminium Capacitor SMD 470uF 35V 20%

Supplier's Site
Singapore, Singapore
SMD 470uF 35V 1.3A Capacitor
58-MAL214699006E3
SMD 470uF 35V 1.3A Capacitor 58-MAL214699006E3
470uF 35V Al Electrolytic Cap, 1.3A Ripple, 125°C, SMD Product overview: MAL214699006E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 35V, 1.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 35V, 1.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699006E3 can be used for catalog matching and distributor lookup.

470uF 35V Al Electrolytic Cap, 1.3A Ripple, 125°C, SMD Product overview: MAL214699006E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 35V, 1.3A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 35V, 1.3A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL214699006E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4429PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4429PHCT-ND
Aluminum Electrolytic Capacitors 4429PHCT-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4429PHTR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4429PHTR-ND
Aluminum Electrolytic Capacitors 4429PHTR-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4429PHDKR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4429PHDKR-ND
Aluminum Electrolytic Capacitors 4429PHDKR-ND
470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

470µF 35V Aluminum Electrolytic Capacitors Radial, Can - SMD 4000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1338224-MAL214699006E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1338224-MAL214699006E3
Capacitors - Aluminum Electrolytic Capacitors 1338224-MAL214699006E3
Win Source Part Number: 1338224-MAL214699006 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Series: 146 CTI Package: Tape & Reel Size / Dimension: 0.492" Dia (12.50mm) Applications: Automotive Height - Seated (Max): 0.650" (16.50mm) Standard Package: 200 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 Impedance: 58 mOhms Lifetime @ Temp.: 4000 Hrs @ 125°C Polarization: Polar Surface Mount Land Size: 0.492" L x 0.492" W (12.50mm x 12.50mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Ripple Current @ Low Frequency: 845 mA @ 100 Hz Ripple Current @ High Frequency: 1.3 A @ 100 kHz

Win Source Part Number: 1338224-MAL214699006E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: 146 CTI
Package: Tape & Reel
Size / Dimension: 0.492" Dia (12.50mm)
Applications: Automotive
Height - Seated (Max): 0.650" (16.50mm)
Standard Package: 200
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Impedance: 58 mOhms
Lifetime @ Temp.: 4000 Hrs @ 125°C
Polarization: Polar
Surface Mount Land Size: 0.492" L x 0.492" W (12.50mm x 12.50mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Ripple Current @ Low Frequency: 845 mA @ 100 Hz
Ripple Current @ High Frequency: 1.3 A @ 100 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL214699006E3 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL214699006E3
Aluminum Electrolytic Capacitors MAL214699006E3
CAP ALUM 470UF 20% 35V SMD

CAP ALUM 470UF 20% 35V SMD

Supplier's Site Datasheet
Capacitor - 45350196 - Radwell International
Willingboro, NJ, United States
Capacitor
45350196
Capacitor 45350196
(PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR, SMD, CAPACITANCE: 470UF, VOLTAGE RATING: 35VDC, 146 CTI SERIES, OPERATING TEMP: -55 - +125 DEGREES C, 4000 HOURS @ 125 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR, SMD, CAPACITANCE: 470UF, VOLTAGE RATING: 35VDC, 146 CTI SERIES, OPERATING TEMP: -55 - +125 DEGREES C, 4000 HOURS @ 125 DEGREES C. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Cap, Alu Elec, 470Uf, 35V, Smd; Capacitor Case / Package Vishay - 24T8504 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 470Uf, 35V, Smd; Capacitor Case / Package Vishay
24T8504
Cap, Alu Elec, 470Uf, 35V, Smd; Capacitor Case / Package Vishay 24T8504
CAP, ALU ELEC, 470UF, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Capacitor Terminals:SolderRoHS Compliant: Yes

CAP, ALU ELEC, 470UF, 35V, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Product Range:146 CTI Series; Capacitor Terminals:SolderRoHS Compliant: Yes

Supplier's Site
Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 470 F, 35 V, Radial Can Smd Rohs Compliant Vishay - 53Y0730 - Newark, An Avnet Company
Chicago, IL, United States
Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 470 F, 35 V, Radial Can Smd Rohs Compliant Vishay
53Y0730
Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 470 F, 35 V, Radial Can Smd Rohs Compliant Vishay 53Y0730
SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 470 F, 35 V, Radial Can - SMD RoHS Compliant: Yes

SMD Aluminium Electrolytic Capacitor, AEC-Q200 146 CTI Series, 470 F, 35 V, Radial Can - SMD RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214699006E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214699006E3
Capacitors - Aluminum Electrolytic Capacitors MAL214699006E3
CAP ALUM 470UF 20% 35V SMD

CAP ALUM 470UF 20% 35V SMD

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2527071 58-MAL214699006E3 4429PHCT-ND 4429PHDKR-ND 1338224-MAL214699006E3 MAL214699006E3 45350196 24T8504 53Y0730 MAL214699006E3
Product Name Aluminium Capacitors SMD 470uF 35V 1.3A Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Cap, Alu Elec, 470Uf, 35V, Smd; Capacitor Case / Package Vishay Smd Aluminium Electrolytic Capacitor, Aec-Q200 146 Cti Series, 470 F, 35 V, Radial Can Smd Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor SolderRoHS Compliant: Yes Leaded Capacitor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC3102K4VM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers