Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL214691126E3

Description
1200µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
1200µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL214691126E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL214691126E3-ND
Aluminum Electrolytic Capacitors MAL214691126E3-ND
1200µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

1200µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214691126E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214691126E3
Capacitors - Aluminum Electrolytic Capacitors MAL214691126E3
CAP ALUM 1200UF 20% 50V RADIAL

CAP ALUM 1200UF 20% 50V RADIAL

Supplier's Site
1200 50V 16X31Mm 125 6000H Vishay - 68R3993 - Newark, An Avnet Company
Chicago, IL, United States
1200 50V 16X31Mm 125 6000H Vishay
68R3993
1200 50V 16X31Mm 125 6000H Vishay 68R3993
1200 50V 16x31mm 125 6000h

1200 50V 16x31mm 125 6000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL214691126E3-ND MAL214691126E3 68R3993
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 1200 50V 16X31Mm 125 6000H Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701234 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details