Vishay Precision Group Aluminum Electrolytic Capacitors MAL214655682E3

Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4471PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4471PHBK-ND
Aluminum Electrolytic Capacitors 4471PHBK-ND
6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

6800µF 16V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214655682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214655682E3
Capacitors - Aluminum Electrolytic Capacitors MAL214655682E3
CAP ALUM 6800UF 20% 16V RADIAL

CAP ALUM 6800UF 20% 16V RADIAL

Supplier's Site
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 6800 F, 20%, 16 V, 18 Mm, Radial Leaded Rohs Compliant Vishay - 53Y0720 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 6800 F, 20%, 16 V, 18 Mm, Radial Leaded Rohs Compliant Vishay
53Y0720
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 6800 F, 20%, 16 V, 18 Mm, Radial Leaded Rohs Compliant Vishay 53Y0720
Electrolytic Capacitor, AEC-Q200 146 RTI Series, 6800 F, 20%, 16 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, AEC-Q200 146 RTI Series, 6800 F, 20%, 16 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4471PHBK-ND MAL214655682E3 53Y0720
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Aec-Q200 146 Rti Series, 6800 F, 20%, 16 V, 18 Mm, Radial Leaded Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers