Vishay Precision Group Aluminum Electrolytic Capacitors MAL214651182E3

Description
1800µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet
Description
1800µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4509PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4509PHBK-ND
Aluminum Electrolytic Capacitors 4509PHBK-ND
1800µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

1800µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 125°C

Buy Now Datasheet
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1800 F, 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant Vishay - 53Y0712 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1800 F, 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant Vishay
53Y0712
Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1800 F, 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant Vishay 53Y0712
Electrolytic Capacitor, AEC-Q200 146 RTI Series, 1800 F, 20%, 50 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Electrolytic Capacitor, AEC-Q200 146 RTI Series, 1800 F, 20%, 50 V, 18 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL214651182E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214651182E3
Capacitors - Aluminum Electrolytic Capacitors MAL214651182E3
CAP ALUM 1800UF 20% 50V RADIAL

CAP ALUM 1800UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4509PHBK-ND 53Y0712 MAL214651182E3
Product Name Aluminum Electrolytic Capacitors Electrolytic Capacitor, Aec-Q200 146 Rti Series, 1800 F, 20%, 50 V, 18 Mm, Radial Leaded Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U025BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701229 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers