Vishay Precision Group Aluminum Electrolytic Capacitors MAL214651102E3

Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4504PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4504PHBK-ND
Aluminum Electrolytic Capacitors 4504PHBK-ND
1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

1000µF 50V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 125°C

Buy Now Datasheet
Aluminium Capacitors - 6841784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841784
Aluminium Capacitors 6841784
Capacitor Aluminium 146 RTI 50V 1000uF

Capacitor Aluminium 146 RTI 50V 1000uF

Supplier's Site
Aluminium Capacitors - 6841784P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
6841784P
Aluminium Capacitors 6841784P
Capacitor Aluminium 146 RTI 50V 1000uF

Capacitor Aluminium 146 RTI 50V 1000uF

Supplier's Site
Cap, 1000Uf, 50V, Alu Elec, Radial; Capacitance Vishay - 68R3883 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 50V, Alu Elec, Radial; Capacitance Vishay
68R3883
Cap, 1000Uf, 50V, Alu Elec, Radial; Capacitance Vishay 68R3883
CAP, 1000UF, 50V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

CAP, 1000UF, 50V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:4000 hours @ 125°C; Polarity:Polar; Lead Spacing:7.5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site
Cap, 1000Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay - 69AH0839 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay
69AH0839
Cap, 1000Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay 69AH0839
CAP, 1000UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 1000UF, 50V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214651102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214651102E3
Capacitors - Aluminum Electrolytic Capacitors MAL214651102E3
CAP ALUM 1000UF 20% 50V RADIAL

CAP ALUM 1000UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4504PHBK-ND 6841784 6841784P 68R3883 69AH0839 MAL214651102E3
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Cap, 1000Uf, 50V, Alu Elec, Radial; Capacitance Vishay Cap, 1000Uf, 50V, Alu Elec, Radial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 106NPS016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1730262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers