Vishay Precision Group Aluminum Electrolytic Capacitors MAL214650102E3

Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet
Description
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4489PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4489PHBK-ND
Aluminum Electrolytic Capacitors 4489PHBK-ND
1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

1000µF 35V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 125°C

Buy Now Datasheet
Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Vishay - 68R3871 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Vishay
68R3871
Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Vishay 68R3871
CAP, 1000UF, 35V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

CAP, 1000UF, 35V, ALU ELEC, RADIAL; Capacitance:1000µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 125°C; Polarity:Polar; Lead Spacing:5mm; Product Length:- RoHS Compliant: Yes

Supplier's Site
Cap, 1000Uf, 35V, Alu Elec, Radial Rohs Compliant Vishay - 69AH0838 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Uf, 35V, Alu Elec, Radial Rohs Compliant Vishay
69AH0838
Cap, 1000Uf, 35V, Alu Elec, Radial Rohs Compliant Vishay 69AH0838
CAP, 1000UF, 35V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

CAP, 1000UF, 35V, ALU ELEC, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL214650102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL214650102E3
Capacitors - Aluminum Electrolytic Capacitors MAL214650102E3
CAP ALUM 1000UF 20% 35V RADIAL

CAP ALUM 1000UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4489PHBK-ND 68R3871 69AH0838 MAL214650102E3
Product Name Aluminum Electrolytic Capacitors Cap, 1000Uf, 35V, Alu Elec, Radial; Capacitance Vishay Cap, 1000Uf, 35V, Alu Elec, Radial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized Polarized
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C124U016CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details